Abracon, LLC Pulse Transformers ALANS10001-3J11DT

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - ALANS10001-3J11DT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
ALANS10001-3J11DT-ND
Pulse Transformers ALANS10001-3J11DT-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS10001-3J11DT
Audio Transformers / Signal Transformers ALANS10001-3J11DT
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon - 23AH8896 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon
23AH8896
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon 23AH8896
XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number ALANS10001-3J11DT-ND ALANS10001-3J11DT 23AH8896
Product Name Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 0.25 - 105 MHz, 50Ω - ADT16-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Site Transformers - 1237382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Portable
Standards RoHS
View Details
Isolation Transformer - 1321-3TH660-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details