Abracon, LLC ABT ABT-8-50-1-T

Description
RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABT - ABT-8-50-1-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABT
  • Frequency Range: 45MHz ~ 870MHz
  • Impedance - Unbalanced/Balanced: 50 / 50Ohm
  • Insertion Loss (Max): 1.2 dB
  • Mounting Type: Surface Mount
  • Package / Case: Module
  • Part Status: Active
Supplier's Site Datasheet
Balun - 535-ABT-8-50-1-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 45MHz ~ 870MHz 50 / 50Ohm Module

RF Balun 45MHz ~ 870MHz 50 / 50Ohm Module

Buy Now Datasheet
Balun Transformer - ABT-8-50-1-T - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
ABT-8-50-1-T
Balun Transformer ABT-8-50-1-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD
Product Category Transformers Transformers Transformers
Product Number ABT-8-50-1-T 535-ABT-8-50-1-TTR-ND ABT-8-50-1-T
Product Name ABT Balun Balun Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω - TCN2-26+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 7320336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A10-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 750 VA
View Details