Audio Transformers / Signal Transformers
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ALANS100X1-1E82ET | 23AH8877 |
| Product Name | Audio Transformers / Signal Transformers | Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon |
| Other Transformer Types / Applications | Isolation |