Abracon, LLC Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon ALANM10001-9J00DB

Description
XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:200µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:200µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon - 07AH0978 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon
07AH0978
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon 07AH0978
XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:200µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:200µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 07AH0978
Product Name Xfmr, 10/100/1000 Base-T, 1 Port, Smd; No. Of Ports Abracon
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672324-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω - T1-1T-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers