Abracon, LLC Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon ALANS100X1-1E00JT

Description
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon - 23AH8850 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
23AH8850
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon 23AH8850
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS100X1-1E00JT
Audio Transformers / Signal Transformers ALANS100X1-1E00JT
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 23AH8850 ALANS100X1-1E00JT
Product Name Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon Audio Transformers / Signal Transformers
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 804A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details