Riedon, Inc. Chip Resistor - Surface Mount S4-100RJ1

Description
RES SMD 100 OHM 5% 2W 4525
Request a Quote Datasheet
Description
RES SMD 100 OHM 5% 2W 4525
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S4-100RJ1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-100RJ1CT-ND
Chip Resistor - Surface Mount 696-S4-100RJ1CT-ND
RES SMD 100 OHM 5% 2W 4525

RES SMD 100 OHM 5% 2W 4525

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-100RJ1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-100RJ1TR-ND
Chip Resistor - Surface Mount 696-S4-100RJ1TR-ND
100 Ohms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-100RJ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-100RJ1DKR-ND
Chip Resistor - Surface Mount 696-S4-100RJ1DKR-ND
RES SMD 100 OHM 5% 2W 4525

RES SMD 100 OHM 5% 2W 4525

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-S4-100RJ1CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging 4525 J-Lead
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers