Riedon, Inc. Leaded Resistor RMFS200

Description
Meet Performance Requirements of JSS Std. & MIL Std. Miniature Size available for space savings. Available ranges from 10 ohm to 1M ohm. Values below range available on request. Flameproof Coating Available on request. TCR available 25,50,100ppm/°C.
Description
Meet Performance Requirements of JSS Std. & MIL Std. Miniature Size available for space savings. Available ranges from 10 ohm to 1M ohm. Values below range available on request. Flameproof Coating Available on request. TCR available 25,50,100ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - RMFS200 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
RMFS200
Leaded Resistor RMFS200
Meet Performance Requirements of JSS Std. & MIL Std. Miniature Size available for space savings. Available ranges from 10 ohm to 1M ohm. Values below range available on request. Flameproof Coating Available on request. TCR available 25,50,100ppm/°C.

Meet Performance Requirements of JSS Std. & MIL Std.
Miniature Size available for space savings.
Available ranges from 10 ohm to 1M ohm.
Values below range available on request.
Flameproof Coating Available on request.
TCR available 25,50,100ppm/°C.

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number RMFS200
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E6 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers