Riedon, Inc. Leaded Resistor SMA

Description
Resistances from 10 to 1MOhms Power Rating 0.25Watts Resistance Tolerances to ±0.05% TCR to ± 5ppm/K Non-Inductive Design Space Efficient Radial Leads
Description
Resistances from 10 to 1MOhms Power Rating 0.25Watts Resistance Tolerances to ±0.05% TCR to ± 5ppm/K Non-Inductive Design Space Efficient Radial Leads

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - SMA - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
SMA
Leaded Resistor SMA
Resistances from 10 to 1MOhms Power Rating 0.25Watts Resistance Tolerances to ±0.05% TCR to ± 5ppm/K Non-Inductive Design Space Efficient Radial Leads

Resistances from 10 to 1MOhms
Power Rating 0.25Watts
Resistance Tolerances to ±0.05%
TCR to ± 5ppm/K
Non-Inductive Design
Space Efficient Radial Leads

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number SMA
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads
Resistance Range 10 to 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details