The RSH-600-50 is a chassis mount resistor designed for DC ammeter and busbar applications, with a rated current of 600 Amps and a resistance of 0.083 mOhm. It provides a voltage output of 50mV and has a standard voltage tolerance of ±0.25%. The resistor is constructed from flame-resistant materials, featuring a manganin resistance element and brass terminal blocks. Operating temperature ranges from +30°C to +70°C, with a storage temperature capability of -55°C to +80°C. For continuous operation, it is recommended to limit the current to two-thirds of the rated value under normal conditions, and further derating is advised at ambient temperatures above 40°C. The device is suitable for applications requiring high current measurement with minimal inductance and is designed to be mounted vertically to facilitate air cooling. Proper installation is crucial to prevent overheating, especially when handling high pulse currents.
RES CHAS MNT 83 UOHM 0.25%
| Lingto Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | RSH-600-50 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | MetalAlloy |