Riedon, Inc. Resistors - Chip Resistor - Surface Mount S4-68R1F1

Description
Win Source Part Number: 1237158-S4-68R1F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 68.1 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-68.1FTR,S-4-68.1 FTR
Request a Quote
Description
Win Source Part Number: 1237158-S4-68R1F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 68.1 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-68.1FTR,S-4-68.1 FTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1237158-S4-68R1F1 is a surface mount wirewound resistor with a resistance value of 68.1 Ohms and a power rating of 2 Watts. It features a tolerance of ±1% and a temperature coefficient of ±20ppm/°C. The operating temperature range is from -55°C to +275°C, making it suitable for high-temperature applications. This resistor is designed for current sensing and is flame proof and moisture resistant, ensuring reliability in various environments. It is packaged in tape and reel format, with a standard package quantity of 250 units. The dimensions of the resistor are 0.449" in length and 0.252" in width (11.40mm x 6.40mm). The product is compliant with moisture sensitivity level 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1237158-S4-68R1F1 is a surface mount wirewound resistor with a resistance value of 68.1 Ohms and a power rating of 2 Watts. It features a tolerance of ±1% and a temperature coefficient of ±20ppm/°C. The operating temperature range is from -55°C to +275°C, making it suitable for high-temperature applications. This resistor is designed for current sensing and is flame proof and moisture resistant, ensuring reliability in various environments. It is packaged in tape and reel format, with a standard package quantity of 250 units. The dimensions of the resistor are 0.449" in length and 0.252" in width (11.40mm x 6.40mm). The product is compliant with moisture sensitivity level 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237158-S4-68R1F1
Resistors - Chip Resistor - Surface Mount 1237158-S4-68R1F1
Win Source Part Number: 1237158-S4-68R1F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 68.1 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-68.1FTR,S-4-68.1 FTR

Win Source Part Number: 1237158-S4-68R1F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 68.1 Ohms
Package / Case: 4525 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-4-68.1FTR,S-4-68.1FTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237158-S4-68R1F1
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 68.1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details