Riedon, Inc. Through Hole Resistors SM15-350RX

Description
350 Ohms ±0.01% 0.175W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Request a Quote Datasheet
Description
350 Ohms ±0.01% 0.175W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1538-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1538-ND
Through Hole Resistors 696-1538-ND
350 Ohms ±0.01% 0.175W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

350 Ohms ±0.01% 0.175W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236269-SM15-350RX
Resistors - Through Hole Resistors 1236269-SM15-350RX
Win Source Part Number: 1236269-SM15-350RX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.175W Composition: Wirewound Number of Terminations: 2 Resistance: 350 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: SM15-350RX8,696-1538

Win Source Part Number: 1236269-SM15-350RX
Category: Resistors>Through Hole Resistors
Series: 100/SM/PC Precision
Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety
Package: Bulk
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.175W
Composition: Wirewound
Number of Terminations: 2
Resistance: 350 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 145°C
Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: SM15-350RX8,696-1538

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1538-ND 1236269-SM15-350RX
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details