Riedon, Inc. Resistors - Through Hole Resistors SM15-350RB

Description
Win Source Part Number: 1236267-SM15-350RB Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.175W Composition: Wirewound Number of Terminations: 2 Resistance: 350 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1539,SM15-350RB8
Request a Quote Datasheet
Description
Win Source Part Number: 1236267-SM15-350RB Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.175W Composition: Wirewound Number of Terminations: 2 Resistance: 350 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1539,SM15-350RB8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236267-SM15-350RB
Resistors - Through Hole Resistors 1236267-SM15-350RB
Win Source Part Number: 1236267-SM15-350RB Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.175W Composition: Wirewound Number of Terminations: 2 Resistance: 350 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1539,SM15-350RB8

Win Source Part Number: 1236267-SM15-350RB
Category: Resistors>Through Hole Resistors
Series: 100/SM/PC Precision
Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety
Package: Bulk
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.175W
Composition: Wirewound
Number of Terminations: 2
Resistance: 350 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 145°C
Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: 696-1539,SM15-350RB8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1236267-SM15-350RB
Product Name Resistors - Through Hole Resistors
Technology / Construction Wirewound
Resistance Range 350 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details