Riedon, Inc. Resistors - Chip Resistor - Surface Mount S2-0R15J1

Description
Win Source Part Number: 1237187-S2-0R15J1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±5% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2 0.150 OHM 5%,S-2-0.150JTR,S-2- 0.150JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237187-S2-0R15J1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±5% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2 0.150 OHM 5%,S-2-0.150JTR,S-2- 0.150JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237187-S2-0R15J1
Resistors - Chip Resistor - Surface Mount 1237187-S2-0R15J1
Win Source Part Number: 1237187-S2-0R15J1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±5% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2 0.150 OHM 5%,S-2-0.150JTR,S-2- 0.150JTR

Win Source Part Number: 1237187-S2-0R15J1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±5%
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 150 mOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2 0.150 OHM 5%,S-2-0.150JTR,S-2-0.150JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237187-S2-0R15J1
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details