Riedon, Inc. Chip Resistor - Surface Mount S1-0R05F1

Description
RES 0.05 OHM 1% 1/2W 1913
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1/2W 1913
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S1-0R05F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R05F1DKR-ND
Chip Resistor - Surface Mount 696-S1-0R05F1DKR-ND
RES 0.05 OHM 1% 1/2W 1913

RES 0.05 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R05F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R05F1CT-ND
Chip Resistor - Surface Mount 696-S1-0R05F1CT-ND
RES 0.05 OHM 1% 1/2W 1913

RES 0.05 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R05F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R05F1TR-ND
Chip Resistor - Surface Mount 696-S1-0R05F1TR-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S1-0R05F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S1-0R05F1
Resistors - Chip Resistor - Surface Mount S1-0R05F1
RES 0.05 OHM 1% 1/2W 1913

RES 0.05 OHM 1% 1/2W 1913

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-S1-0R05F1DKR-ND S1-0R05F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 1913 J-Lead 1913 J-Lead
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details