Riedon, Inc. Chip Resistor - Surface Mount S1-0R15F1

Description
RES 0.15 OHM 1% 1/2W 1913
Request a Quote Datasheet
Description
RES 0.15 OHM 1% 1/2W 1913
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S1-0R15F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R15F1DKR-ND
Chip Resistor - Surface Mount 696-S1-0R15F1DKR-ND
RES 0.15 OHM 1% 1/2W 1913

RES 0.15 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R15F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R15F1CT-ND
Chip Resistor - Surface Mount 696-S1-0R15F1CT-ND
RES 0.15 OHM 1% 1/2W 1913

RES 0.15 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R15F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R15F1TR-ND
Chip Resistor - Surface Mount 696-S1-0R15F1TR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S1-0R15F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S1-0R15F1
Resistors - Chip Resistor - Surface Mount S1-0R15F1
RES 0.15 OHM 1% 1/2W 1913

RES 0.15 OHM 1% 1/2W 1913

Supplier's Site
Chip Resistor - Surface Mount - S1-0R15F1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
S1-0R15F1
Chip Resistor - Surface Mount S1-0R15F1
RES 0.15 OHM 1% 1/2W 1913

RES 0.15 OHM 1% 1/2W 1913

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 696-S1-0R15F1DKR-ND S1-0R15F1 S1-0R15F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 1913 J-Lead 1913 J-Lead
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers