Riedon, Inc. Chassis Mount Resistors - RSI-750-100 RSI-750-100

Description
Manufacturer: Riedon Win Source Part Number: 847061-RSI-750-100 Series: RSI Features: 133 µOhms Chassis Mount Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0090
Request a Quote Datasheet
Description
Manufacturer: Riedon Win Source Part Number: 847061-RSI-750-100 Series: RSI Features: 133 µOhms Chassis Mount Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chassis Mount Resistors - RSI-750-100
847061-RSI-750-100
Chassis Mount Resistors - RSI-750-100 847061-RSI-750-100
Manufacturer: Riedon Win Source Part Number: 847061-RSI-750-100 Series: RSI Features: 133 µOhms Chassis Mount Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0090

Manufacturer: Riedon
Win Source Part Number: 847061-RSI-750-100
Series: RSI
Features: 133 µOhms Chassis Mount Resistor
Package: Bulk
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0090

Buy Now Datasheet
Chassis Mount Resistors - RSI-750-100 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSI-750-100
Chassis Mount Resistors RSI-750-100
RES CHAS MNT 133 UOHM 0.25%

RES CHAS MNT 133 UOHM 0.25%

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 847061-RSI-750-100 RSI-750-100
Product Name Chassis Mount Resistors - RSI-750-100 Chassis Mount Resistors
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details