Riedon, Inc. Leaded Resistor TF2007

Description
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element
Description
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - TF2007 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
TF2007
Leaded Resistor TF2007
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element

Resistances from 100 to 20GOhms
Power Rating 0.125 to 3Watts
Resistance Tolerances to ±1%
TCR’s to ±100ppm/K
Voltage Ratings to 20KV
Voltage Coefficient : 50ppm/V (MAX)
Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TF2007
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 100000 to 1.00E10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers