Riedon, Inc. Resistors - Through Hole Resistors SM15-100KX

Description
Win Source Part Number: 1236274-SM15-100KX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.175W Composition: Wirewound Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1526,SM15-100KX8
Request a Quote Datasheet
Description
Win Source Part Number: 1236274-SM15-100KX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.175W Composition: Wirewound Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1526,SM15-100KX8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236274-SM15-100KX
Resistors - Through Hole Resistors 1236274-SM15-100KX
Win Source Part Number: 1236274-SM15-100KX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.175W Composition: Wirewound Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1526,SM15-100KX8

Win Source Part Number: 1236274-SM15-100KX
Category: Resistors>Through Hole Resistors
Series: 100/SM/PC Precision
Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety
Package: Bulk
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.175W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 145°C
Dimension: 0.185" Dia x 0.374" L (4.70mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: 696-1526,SM15-100KX8

Buy Now Datasheet
Through Hole Resistors - 696-1526-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1526-ND
Through Hole Resistors 696-1526-ND
100 kOhms ±0.01% 0.175W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

100 kOhms ±0.01% 0.175W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236274-SM15-100KX 696-1526-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 100000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 0.1750 watts 0.1750 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details