Riedon, Inc. Chip Resistor - Surface Mount S4-0R01F1

Description
10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1236-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1236-1-ND
Chip Resistor - Surface Mount 696-1236-1-ND
10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1236-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1236-2-ND
Chip Resistor - Surface Mount 696-1236-2-ND
10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1236-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1236-6-ND
Chip Resistor - Surface Mount 696-1236-6-ND
10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S4-0R01F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S4-0R01F1
Resistors - Chip Resistor - Surface Mount S4-0R01F1
RES 0.01 OHM 1% 2W 4525

RES 0.01 OHM 1% 2W 4525

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-1236-1-ND S4-0R01F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4525 J-Lead 4525 J-Lead
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data