Riedon, Inc. Chassis Mount Resistors - RSN-5-100B RSN-5-100B

Description
Manufacturer: Riedon Win Source Part Number: 794809-RSN-5-100B Series: RSN Packaging: Bulk Operating Temperature Range: 30°C ~ 70°C Features: Current Sense Package: Rectangular Case Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.5W, 1/2W Mounting Feature: Flanges Resistance (Ohms): 0.02 Composition: Metal Element Categories: Resistors Dimension: 6.000" L x 1.250" W (152.40mm x 31.75mm) Height - Seated (Maximum): 1.380" (35.05mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Riedon Win Source Part Number: 794809-RSN-5-100B Series: RSN Packaging: Bulk Operating Temperature Range: 30°C ~ 70°C Features: Current Sense Package: Rectangular Case Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.5W, 1/2W Mounting Feature: Flanges Resistance (Ohms): 0.02 Composition: Metal Element Categories: Resistors Dimension: 6.000" L x 1.250" W (152.40mm x 31.75mm) Height - Seated (Maximum): 1.380" (35.05mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chassis Mount Resistors - RSN-5-100B
794809-RSN-5-100B
Chassis Mount Resistors - RSN-5-100B 794809-RSN-5-100B
Manufacturer: Riedon Win Source Part Number: 794809-RSN-5-100B Series: RSN Packaging: Bulk Operating Temperature Range: 30°C ~ 70°C Features: Current Sense Package: Rectangular Case Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.5W, 1/2W Mounting Feature: Flanges Resistance (Ohms): 0.02 Composition: Metal Element Categories: Resistors Dimension: 6.000" L x 1.250" W (152.40mm x 31.75mm) Height - Seated (Maximum): 1.380" (35.05mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Riedon
Win Source Part Number: 794809-RSN-5-100B
Series: RSN
Packaging: Bulk
Operating Temperature Range: 30°C ~ 70°C
Features: Current Sense
Package: Rectangular Case
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.5W, 1/2W
Mounting Feature: Flanges
Resistance (Ohms): 0.02
Composition: Metal Element
Categories: Resistors
Dimension: 6.000" L x 1.250" W (152.40mm x 31.75mm)
Height - Seated (Maximum): 1.380" (35.05mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chassis Mount Resistors - RSN-5-100B - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSN-5-100B
Chassis Mount Resistors RSN-5-100B
RES CHAS MNT 0.02 OHM 0.1% 0.5W

RES CHAS MNT 0.02 OHM 0.1% 0.5W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 794809-RSN-5-100B RSN-5-100B
Product Name Chassis Mount Resistors - RSN-5-100B Chassis Mount Resistors
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details