Riedon, Inc. Chassis Mount Resistors - RSN-10-100B RSN-10-100B

Description
Manufacturer: Riedon Win Source Part Number: 1098694-RSN-10-100B Packaging: Bulk Features: Current Sense Height - Seated (Max): 1.380" (35.05mm) Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 1W Mounting Feature: Flanges Resistance (Ohms): 0.01 Composition: Metal Element Categories: Resistors Status: Active Temperature Range - Operating: 30°C to 70°C Dimension: Rectangular Case Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Riedon Win Source Part Number: 1098694-RSN-10-100B Packaging: Bulk Features: Current Sense Height - Seated (Max): 1.380" (35.05mm) Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 1W Mounting Feature: Flanges Resistance (Ohms): 0.01 Composition: Metal Element Categories: Resistors Status: Active Temperature Range - Operating: 30°C to 70°C Dimension: Rectangular Case Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chassis Mount Resistors - RSN-10-100B
1098694-RSN-10-100B
Chassis Mount Resistors - RSN-10-100B 1098694-RSN-10-100B
Manufacturer: Riedon Win Source Part Number: 1098694-RSN-10-100B Packaging: Bulk Features: Current Sense Height - Seated (Max): 1.380" (35.05mm) Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 1W Mounting Feature: Flanges Resistance (Ohms): 0.01 Composition: Metal Element Categories: Resistors Status: Active Temperature Range - Operating: 30°C to 70°C Dimension: Rectangular Case Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Riedon
Win Source Part Number: 1098694-RSN-10-100B
Packaging: Bulk
Features: Current Sense
Height - Seated (Max): 1.380" (35.05mm)
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 1W
Mounting Feature: Flanges
Resistance (Ohms): 0.01
Composition: Metal Element
Categories: Resistors
Status: Active
Temperature Range - Operating: 30°C to 70°C
Dimension: Rectangular Case
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chassis Mount Resistors - RSN-10-100B - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSN-10-100B
Chassis Mount Resistors RSN-10-100B
RES CHAS MNT 0.01 OHM 0.1% 1W

RES CHAS MNT 0.01 OHM 0.1% 1W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 1098694-RSN-10-100B RSN-10-100B
Product Name Chassis Mount Resistors - RSN-10-100B Chassis Mount Resistors
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details