The RSJ-1500-100 is a chassis mount resistor designed for DC ammeter and busbar shunt applications, rated for a maximum current of 1,500 Amps. It features a resistance of 0.067 mOhm with a 100mV output, and a tolerance of 0.25%. The resistor is constructed with a non-inductive metal element made from manganin, which has a temperature coefficient of resistance of ±15 PPM/°C. Operating temperature ranges from +30°C to +70°C, with a storage temperature capability of -55°C to +80°C. The shunt is designed for vertical mounting to facilitate air convection cooling, and it is recommended to avoid exceeding two-thirds of the rated current for continuous operation. The dimensions of the RSJ-1500-100 are 285.75 mm in length, 76.2 mm in width, and 25.4 mm in height. The product is suitable for applications requiring precise current measurement and is built with a flame-resistant all-metal design.
RES CHAS MNT 67 UOHM 0.25%
| Lingto Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | RSJ-1500-100 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | MetalAlloy |