Riedon, Inc. Resistors - Chip Resistor - Surface Mount S4-4R02F1

Description
Win Source Part Number: 1237173-S4-4R02F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 4.02 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-4.02FTR,S-4-4.02 FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237173-S4-4R02F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 4.02 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-4.02FTR,S-4-4.02 FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237173-S4-4R02F1
Resistors - Chip Resistor - Surface Mount 1237173-S4-4R02F1
Win Source Part Number: 1237173-S4-4R02F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 4.02 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-4.02FTR,S-4-4.02 FTR

Win Source Part Number: 1237173-S4-4R02F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 4.02 Ohms
Package / Case: 4525 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-4-4.02FTR,S-4-4.02FTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237173-S4-4R02F1
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 4.02 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details