Riedon, Inc. Through Hole Resistors SM10-500RB

Description
500 Ohms ±0.1% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Request a Quote Datasheet
Description
500 Ohms ±0.1% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1585-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1585-ND
Through Hole Resistors 696-1585-ND
500 Ohms ±0.1% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

500 Ohms ±0.1% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236263-SM10-500RB
Resistors - Through Hole Resistors 1236263-SM10-500RB
Win Source Part Number: 1236263-SM10-500RB Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Height - Seated (Max): 0.344" (8.74mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.3W Composition: Wirewound Number of Terminations: 2 Resistance: 500 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1585,SM10-500RB8

Win Source Part Number: 1236263-SM10-500RB
Category: Resistors>Through Hole Resistors
Series: 100/SM/PC Precision
Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety
Package: Bulk
Height - Seated (Max): 0.344" (8.74mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 Ohms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 145°C
Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: 696-1585,SM10-500RB8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1585-ND 1236263-SM10-500RB
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details