PWRRES PSD220 SMD 2T 22R 30W 5%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-PSD220S-30-22R0JXTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-263-3, D2PAK |