Riedon, Inc. Leaded Resistor TF2005

Description
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element
Description
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - TF2005 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
TF2005
Leaded Resistor TF2005
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element

Resistances from 100 to 20GOhms
Power Rating 0.125 to 3Watts
Resistance Tolerances to ±1%
TCR’s to ±100ppm/K
Voltage Ratings to 20KV
Voltage Coefficient : 50ppm/V (MAX)
Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TF2005
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 10000 to 1.00E10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers