Riedon, Inc. Resistors - Chip Resistor - Surface Mount S4-470RJ1

Description
Win Source Part Number: 1237167-S4-470RJ1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4 470 OHM 5%,S-4-470JTR,S-4-47 0JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237167-S4-470RJ1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4 470 OHM 5%,S-4-470JTR,S-4-47 0JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237167-S4-470RJ1
Resistors - Chip Resistor - Surface Mount 1237167-S4-470RJ1
Win Source Part Number: 1237167-S4-470RJ1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4 470 OHM 5%,S-4-470JTR,S-4-47 0JTR

Win Source Part Number: 1237167-S4-470RJ1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: 4525 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-4 470 OHM 5%,S-4-470JTR,S-4-470JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237167-S4-470RJ1
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details