Riedon, Inc. Resistors - Chip Resistor - Surface Mount S5-6K8F1

Description
Win Source Part Number: 1237202-S5-6K8F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5-6800FDKR,696-126 5-2,696-1265-1,S5680 0OHM1,S-5 6800 OHM 1%,S-5-6800FTR,696-1 265-6,S-5-6800FCT,S- 5-6800FDKR,S-5-6800F TR,S-5-6800FCT
Request a Quote Datasheet
Description
Win Source Part Number: 1237202-S5-6K8F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5-6800FDKR,696-126 5-2,696-1265-1,S5680 0OHM1,S-5 6800 OHM 1%,S-5-6800FTR,696-1 265-6,S-5-6800FCT,S- 5-6800FDKR,S-5-6800F TR,S-5-6800FCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237202-S5-6K8F1
Resistors - Chip Resistor - Surface Mount 1237202-S5-6K8F1
Win Source Part Number: 1237202-S5-6K8F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5-6800FDKR,696-126 5-2,696-1265-1,S5680 0OHM1,S-5 6800 OHM 1%,S-5-6800FTR,696-1 265-6,S-5-6800FCT,S- 5-6800FDKR,S-5-6800F TR,S-5-6800FCT

Win Source Part Number: 1237202-S5-6K8F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.319" (8.10mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 6.8 kOhms
Package / Case: 8230 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-5-6800FDKR,696-1265-2,696-1265-1,S56800OHM1,S-5 6800 OHM 1%,S-5-6800FTR,696-1265-6,S-5-6800FCT,S-5-6800FDKR,S-5-6800FTR,S-5-6800FCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S5-6K8F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S5-6K8F1TR-ND
Chip Resistor - Surface Mount 696-S5-6K8F1TR-ND
6.8 kOhms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

6.8 kOhms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S5-6K8F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S5-6K8F1DKR-ND
Chip Resistor - Surface Mount 696-S5-6K8F1DKR-ND
6.8 kOhms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

6.8 kOhms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S5-6K8F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S5-6K8F1CT-ND
Chip Resistor - Surface Mount 696-S5-6K8F1CT-ND
6.8 kOhms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

6.8 kOhms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S5-6K8F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S5-6K8F1
Resistors - Chip Resistor - Surface Mount S5-6K8F1
RES SMD 6.8K OHM 1% 4W 8230

RES SMD 6.8K OHM 1% 4W 8230

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237202-S5-6K8F1 696-S5-6K8F1TR-ND S5-6K8F1
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 4 watts 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN5TTEDR150FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details