KOA Speer Electronics, Inc. Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Features Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Suitable for both flow and reflow solderings Product...
Features Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100mΩ or under) and high accuracy (±1%) for current detection High reliability and performance with T.C.R. ±75x10-6...
Features Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100mΩ or under) and high accuracy resistors (±1%) for current detection High reliability and performance with T.C.R. ±100×10-6...
Features SMD type of small size, high rated current zero ohm jumper Low height suitable for use of small equipment such as mobile phone Suitable for reflow soldering (Not suitable...
Features SMD Type of small size, low resistance resistor for current detection Carrier metal plate inside, resistor of high radiation of heat structure (3AW, 3AP) High reliability and performance with...
Features Ultra low height with a thickness of 0.6mm, suitable for use of small equipment Excellent high-frequency characteristics Ultra low resistances (0.5mΩ~), suitable for large current sensing Suitable for reflow...
Features Ultra low height with a thickness of 0.6mm, suitable for use of small equipment Ultra low resistances (0.5mΩ~), suitable for large current sensing Suitable for reflow soldering (Not suitable...
Features Wide terminal type flat chip resistor High reliability and performance with T.C.R. ±75 x 10-6/K, resistance tolerance ±1% Suitable for flow and reflow solderings This product meets...

<< Prev