KOA Speer Electronics, Inc. WU73 Low Resistance

Description
Features Wide terminal type flat chip resistor High reliability and performance with T.C.R. ±75 x 10-6/K, resistance tolerance ±1% Suitable for flow and reflow solderings This product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet
Description
Features Wide terminal type flat chip resistor High reliability and performance with T.C.R. ±75 x 10-6/K, resistance tolerance ±1% Suitable for flow and reflow solderings This product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WU73 Low Resistance -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
WU73 Low Resistance
WU73 Low Resistance
Features Wide terminal type flat chip resistor High reliability and performance with T.C.R. ±75 x 10-6/K, resistance tolerance ±1% Suitable for flow and reflow solderings This product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested

Features

  • Wide terminal type flat chip resistor
  • High reliability and performance with T.C.R. ±75 x 10-6/K, resistance tolerance ±1%
  • Suitable for flow and reflow solderings
  • This product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.
  • AEC-Q200 Tested
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Resistors
Product Name WU73 Low Resistance
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads; 0612
Resistance Range 0.0100 to 0.1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
SR73-RT Low Resistance (Anti-Sulfur) -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole; Axial Leads; 0402 ~ 1210
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED16L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers