KOA Speer Electronics, Inc. Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Features Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100×10-6/K Suitable for both reflow and flow solderings Products with lead-free...
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Current detecting resistors for power supply, motor circuits, etc High reliability and performance with resistance tolerance ±1.0%,...
Features Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested: 0402 (1E), 0603 (1J),...

<< Prev Next >>