CableOrganizer.com, Inc. Cable Protector CPEC-GP5

Description
What's special about the Linebacker® GP-5? Stands up to 21,000 lbs per axle of vehicle traffic Durable polyurethane construction – means it will resist weather and material abrasion Ideal for amphitheaters, television industry, fairs, construction sites, racetracks and any other public event where you could have cords that must cross trafficked areas Lightweight and easy to transport Maximum traction due to it’s 5-bar tread surface The stay open lid makes it easy to add and remove cables as needed Compliance with the 1996 NEC requirements (article 525) The Linebacker® GP-5 five channel cable and cord protector system is the perfect solution for temporary events such as fairs, festivals, conventions, and any other public event where you could have cords and hoses that must cross trafficked areas. These cable protectors can sustain a load capacity of 21,000 lbs per axle.
Description
What's special about the Linebacker® GP-5? Stands up to 21,000 lbs per axle of vehicle traffic Durable polyurethane construction – means it will resist weather and material abrasion Ideal for amphitheaters, television industry, fairs, construction sites, racetracks and any other public event where you could have cords that must cross trafficked areas Lightweight and easy to transport Maximum traction due to it’s 5-bar tread surface The stay open lid makes it easy to add and remove cables as needed Compliance with the 1996 NEC requirements (article 525) The Linebacker® GP-5 five channel cable and cord protector system is the perfect solution for temporary events such as fairs, festivals, conventions, and any other public event where you could have cords and hoses that must cross trafficked areas. These cable protectors can sustain a load capacity of 21,000 lbs per axle.

Suppliers

Company
Product
Description
Supplier Links
Cable Protector - CPEC-GP5 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Cable Protector
CPEC-GP5
Cable Protector CPEC-GP5
What's special about the Linebacker® GP-5? Stands up to 21,000 lbs per axle of vehicle traffic Durable polyurethane construction – means it will resist weather and material abrasion Ideal for amphitheaters, television industry, fairs, construction sites, racetracks and any other public event where you could have cords that must cross trafficked areas Lightweight and easy to transport Maximum traction due to it’s 5-bar tread surface The stay open lid makes it easy to add and remove cables as needed Compliance with the 1996 NEC requirements (article 525) The Linebacker® GP-5 five channel cable and cord protector system is the perfect solution for temporary events such as fairs, festivals, conventions, and any other public event where you could have cords and hoses that must cross trafficked areas. These cable protectors can sustain a load capacity of 21,000 lbs per axle.

What's special about the Linebacker® GP-5?

  • Stands up to 21,000 lbs per axle of vehicle traffic
  • Durable polyurethane construction – means it will resist weather and material abrasion
  • Ideal for amphitheaters, television industry, fairs, construction sites, racetracks and any other public event where you could have cords that must cross trafficked areas
  • Lightweight and easy to transport
  • Maximum traction due to it’s 5-bar tread surface
  • The stay open lid makes it easy to add and remove cables as needed
  • Compliance with the 1996 NEC requirements (article 525)

The Linebacker® GP-5 five channel cable and cord protector system is the perfect solution for temporary events such as fairs, festivals, conventions, and any other public event where you could have cords and hoses that must cross trafficked areas. These cable protectors can sustain a load capacity of 21,000 lbs per axle.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ramps and Hose Ramps
Product Number CPEC-GP5
Product Name Cable Protector
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Low-Profile Guard Dog® Cable Protector for .75
Specs
Load Capacity 24000 lbs (10884 kg)
Length 38.38 inch (975 mm)
Number of Channels 5
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details