CableOrganizer.com, Inc. Guard Dog® Single Channel Low Profile Cable Protectors CPGD3-DO

Description
3 Channel Drop Over Cable Protector with Dog-Bone Connectors Protect Your Cables, Hoses, or Wires from Up to 21,000 lbs of Crushing Force What's special about these cord covers? Three individual channels (two extra wide) will protect pipes, conduit or a variety of sizes and quantities of wires up to 1.56 inches in diameter Protect valuable electrical cables and minimize tripping hazards at amusement parks, carnivals, fairs, or national parks Manufactured from polyurethane (UV stabilized) to ensure years of use in all kinds of weather 10,500 lbs/tire (21,000 lbs/axle) load capacity will ensure zero damage even with heavy vehicle or pedestrian traffic Protect cords, electrical cables, hoses, or pipes with the Guard Dog Cable Protector. With over 20,000lbs of load protection, three channels each 1.56 inch in diameter and interlocking dog bone connectors for longer runs these cable protectors are a perfect addition for fairs, amusements parks or carnivals.
Description
3 Channel Drop Over Cable Protector with Dog-Bone Connectors Protect Your Cables, Hoses, or Wires from Up to 21,000 lbs of Crushing Force What's special about these cord covers? Three individual channels (two extra wide) will protect pipes, conduit or a variety of sizes and quantities of wires up to 1.56 inches in diameter Protect valuable electrical cables and minimize tripping hazards at amusement parks, carnivals, fairs, or national parks Manufactured from polyurethane (UV stabilized) to ensure years of use in all kinds of weather 10,500 lbs/tire (21,000 lbs/axle) load capacity will ensure zero damage even with heavy vehicle or pedestrian traffic Protect cords, electrical cables, hoses, or pipes with the Guard Dog Cable Protector. With over 20,000lbs of load protection, three channels each 1.56 inch in diameter and interlocking dog bone connectors for longer runs these cable protectors are a perfect addition for fairs, amusements parks or carnivals.

Suppliers

Company
Product
Description
Supplier Links
Guard Dog® Single Channel Low Profile Cable Protectors - CPGD3-DO - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Guard Dog® Single Channel Low Profile Cable Protectors
CPGD3-DO
Guard Dog® Single Channel Low Profile Cable Protectors CPGD3-DO
3 Channel Drop Over Cable Protector with Dog-Bone Connectors Protect Your Cables, Hoses, or Wires from Up to 21,000 lbs of Crushing Force What's special about these cord covers? Three individual channels (two extra wide) will protect pipes, conduit or a variety of sizes and quantities of wires up to 1.56 inches in diameter Protect valuable electrical cables and minimize tripping hazards at amusement parks, carnivals, fairs, or national parks Manufactured from polyurethane (UV stabilized) to ensure years of use in all kinds of weather 10,500 lbs/tire (21,000 lbs/axle) load capacity will ensure zero damage even with heavy vehicle or pedestrian traffic Protect cords, electrical cables, hoses, or pipes with the Guard Dog Cable Protector. With over 20,000lbs of load protection, three channels each 1.56 inch in diameter and interlocking dog bone connectors for longer runs these cable protectors are a perfect addition for fairs, amusements parks or carnivals.

3 Channel Drop Over Cable Protector with Dog-Bone Connectors

Protect Your Cables, Hoses, or Wires from Up to 21,000 lbs of Crushing Force

What's special about these cord covers?

  • Three individual channels (two extra wide) will protect pipes, conduit or a variety of sizes and quantities of wires up to 1.56 inches in diameter
  • Protect valuable electrical cables and minimize tripping hazards at amusement parks, carnivals, fairs, or national parks
  • Manufactured from polyurethane (UV stabilized) to ensure years of use in all kinds of weather
  • 10,500 lbs/tire (21,000 lbs/axle) load capacity will ensure zero damage even with heavy vehicle or pedestrian traffic

Protect cords, electrical cables, hoses, or pipes with the Guard Dog Cable Protector. With over 20,000lbs of load protection, three channels each 1.56 inch in diameter and interlocking dog bone connectors for longer runs these cable protectors are a perfect addition for fairs, amusements parks or carnivals.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ramps and Hose Ramps
Product Number CPGD3-DO
Product Name Guard Dog® Single Channel Low Profile Cable Protectors
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Cable Bridge for 5-Channel Guard Dog® Cable Protector, Orange Top / Orange Base - CL2X150-5GD-O - CL2X150-5GD-O - Checkers
Specs
Load Capacity 10500 lbs (4762 kg)
Length 35.38 inch (899 mm)
Number of Channels 2
View Details