CableOrganizer.com, Inc. Guard Dog® 5 Channel Low Profile Protectors CK-GD5X75-B/B

Description
What's special about these low profile cable ramps? Heavy duty, 5 channel construction provides convenient cable management and protection, while greatly reducing the possibility of accidental damage to delicate cable/hose lines Low profile design creates an easy pathway over cables, allowing effortless crossing for pedestrians and vehicles Available in two styles: compact and affordable standard style ramps, or ADA complaint ramps that provide smooth and safe transitions over cables for wheelchairs and disabled pedestrians Guard Dog® Standard and ADA Compliant Cable Protectors feature a 1.25" high, low-profile design, which is ideal for high traffic environments such as amusement parks, convention centers, fairgrounds, broadcast studios, carnivals, and much more. More
Description
What's special about these low profile cable ramps? Heavy duty, 5 channel construction provides convenient cable management and protection, while greatly reducing the possibility of accidental damage to delicate cable/hose lines Low profile design creates an easy pathway over cables, allowing effortless crossing for pedestrians and vehicles Available in two styles: compact and affordable standard style ramps, or ADA complaint ramps that provide smooth and safe transitions over cables for wheelchairs and disabled pedestrians Guard Dog® Standard and ADA Compliant Cable Protectors feature a 1.25" high, low-profile design, which is ideal for high traffic environments such as amusement parks, convention centers, fairgrounds, broadcast studios, carnivals, and much more. More

Suppliers

Company
Product
Description
Supplier Links
Guard Dog® 5 Channel Low Profile Protectors - CK-GD5X75-B/B - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Guard Dog® 5 Channel Low Profile Protectors
CK-GD5X75-B/B
Guard Dog® 5 Channel Low Profile Protectors CK-GD5X75-B/B
What's special about these low profile cable ramps? Heavy duty, 5 channel construction provides convenient cable management and protection, while greatly reducing the possibility of accidental damage to delicate cable/hose lines Low profile design creates an easy pathway over cables, allowing effortless crossing for pedestrians and vehicles Available in two styles: compact and affordable standard style ramps, or ADA complaint ramps that provide smooth and safe transitions over cables for wheelchairs and disabled pedestrians Guard Dog® Standard and ADA Compliant Cable Protectors feature a 1.25" high, low-profile design, which is ideal for high traffic environments such as amusement parks, convention centers, fairgrounds, broadcast studios, carnivals, and much more. More

What's special about these low profile cable ramps?

  • Heavy duty, 5 channel construction provides convenient cable management and protection, while greatly reducing the possibility of accidental damage to delicate cable/hose lines
  • Low profile design creates an easy pathway over cables, allowing effortless crossing for pedestrians and vehicles
  • Available in two styles: compact and affordable standard style ramps, or ADA complaint ramps that provide smooth and safe transitions over cables for wheelchairs and disabled pedestrians
  • Guard Dog® Standard and ADA Compliant Cable Protectors feature a 1.25" high, low-profile design, which is ideal for high traffic environments such as amusement parks, convention centers, fairgrounds, broadcast studios, carnivals, and much more. More
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ramps and Hose Ramps
Product Number CK-GD5X75-B/B
Product Name Guard Dog® 5 Channel Low Profile Protectors
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
90 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Yellow - FL90LT2X1.75-Y - FL90LT2X1.75-Y - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 2
View Details
Fox -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details