CableOrganizer.com, Inc. Guard Dog® 2 Channel Low Profile Cable Protectors CK-GD2X75-ST-B/B

Description
What's special about these low profile cord covers? 2 channel, heavy-duty construction allows cable/hose lines up to 0.75” in diameter to be separated into their own individual protected channels to greatly reduce wear and tear 1.25” high, low profile design helps limit accidental tripping and provides effortless crossing during high-traffic events, such as fairs, amusement parks, carnivals and similar applications Available in either a low-angle ADA compliant ramp for non-strenuous crossing of handicapped or disabled pedestrians, or a standard low profile ramp which provides affordable and safe cable management Exposed cables pose a real threat to anyone who crosses them, whether it's accidental tripping or the risk of electrical shock. Using cord covers or cable guards to manage and protect exposed cables provides a quick, safe, and easy to install solution for permanent and nonpermanent cable crossing alike. The Guard Dog® 2 Channel Low Profile Standard and ADA Compliant Cable Protectors offer solutions for high traffic events, by providing safe cable management and effortless crossing for children, elderly, and disabled persons.
Description
What's special about these low profile cord covers? 2 channel, heavy-duty construction allows cable/hose lines up to 0.75” in diameter to be separated into their own individual protected channels to greatly reduce wear and tear 1.25” high, low profile design helps limit accidental tripping and provides effortless crossing during high-traffic events, such as fairs, amusement parks, carnivals and similar applications Available in either a low-angle ADA compliant ramp for non-strenuous crossing of handicapped or disabled pedestrians, or a standard low profile ramp which provides affordable and safe cable management Exposed cables pose a real threat to anyone who crosses them, whether it's accidental tripping or the risk of electrical shock. Using cord covers or cable guards to manage and protect exposed cables provides a quick, safe, and easy to install solution for permanent and nonpermanent cable crossing alike. The Guard Dog® 2 Channel Low Profile Standard and ADA Compliant Cable Protectors offer solutions for high traffic events, by providing safe cable management and effortless crossing for children, elderly, and disabled persons.

Suppliers

Company
Product
Description
Supplier Links
Guard Dog® 2 Channel Low Profile Cable Protectors - CK-GD2X75-ST-B/B - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Guard Dog® 2 Channel Low Profile Cable Protectors
CK-GD2X75-ST-B/B
Guard Dog® 2 Channel Low Profile Cable Protectors CK-GD2X75-ST-B/B
What's special about these low profile cord covers? 2 channel, heavy-duty construction allows cable/hose lines up to 0.75” in diameter to be separated into their own individual protected channels to greatly reduce wear and tear 1.25” high, low profile design helps limit accidental tripping and provides effortless crossing during high-traffic events, such as fairs, amusement parks, carnivals and similar applications Available in either a low-angle ADA compliant ramp for non-strenuous crossing of handicapped or disabled pedestrians, or a standard low profile ramp which provides affordable and safe cable management Exposed cables pose a real threat to anyone who crosses them, whether it's accidental tripping or the risk of electrical shock. Using cord covers or cable guards to manage and protect exposed cables provides a quick, safe, and easy to install solution for permanent and nonpermanent cable crossing alike. The Guard Dog® 2 Channel Low Profile Standard and ADA Compliant Cable Protectors offer solutions for high traffic events, by providing safe cable management and effortless crossing for children, elderly, and disabled persons.

What's special about these low profile cord covers?

  • 2 channel, heavy-duty construction allows cable/hose lines up to 0.75” in diameter to be separated into their own individual protected channels to greatly reduce wear and tear
  • 1.25” high, low profile design helps limit accidental tripping and provides effortless crossing during high-traffic events, such as fairs, amusement parks, carnivals and similar applications
  • Available in either a low-angle ADA compliant ramp for non-strenuous crossing of handicapped or disabled pedestrians, or a standard low profile ramp which provides affordable and safe cable management
  • Exposed cables pose a real threat to anyone who crosses them, whether it's accidental tripping or the risk of electrical shock. Using cord covers or cable guards to manage and protect exposed cables provides a quick, safe, and easy to install solution for permanent and nonpermanent cable crossing alike. The Guard Dog® 2 Channel Low Profile Standard and ADA Compliant Cable Protectors offer solutions for high traffic events, by providing safe cable management and effortless crossing for children, elderly, and disabled persons.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ramps and Hose Ramps
Product Number CK-GD2X75-ST-B/B
Product Name Guard Dog® 2 Channel Low Profile Cable Protectors
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Left Turn for YJ5-125-Y/B 5-Channel Yellow Jacket® Cable Protector - YJ5TL-125-Y/B - YJ5TL-125-Y/B - Checkers
Specs
Length 25 inch (635 mm)
Number of Channels 5
Channel Width 1.25 inch (31.75 mm)
View Details