CableOrganizer.com, Inc. Bumble Bee® Cable Protector CPEC-BB5-125

Description
What's special about these cable covers? Provides superior damage protection for cables, wires, pneumatic and hydraulic hoses or fiber optic cables while preventing tripping hazards Multi-channel design with rounded dividers organizes assorted cables and helps prevent snags and tears Each cord cover can hold up to 20,000 lbs or 10 tons per axle at 70°F (21°C) for applications with low-speed buses, trucks, forklifts or heavy foot traffic Manufactured from Durathane™- a proprietary, cast polyurethane that provides exceptional load-bearing characteristics and durability Bumble Bee® Cable Protectors by Yellow Jacket offer bright, easy to see colors, a high weight limit, and turns, splits and end caps that customize for any application. Perfect for warehouses, fairgrounds, concerts venues, or any other place where protecting cables or hoses is a priority.
Description
What's special about these cable covers? Provides superior damage protection for cables, wires, pneumatic and hydraulic hoses or fiber optic cables while preventing tripping hazards Multi-channel design with rounded dividers organizes assorted cables and helps prevent snags and tears Each cord cover can hold up to 20,000 lbs or 10 tons per axle at 70°F (21°C) for applications with low-speed buses, trucks, forklifts or heavy foot traffic Manufactured from Durathane™- a proprietary, cast polyurethane that provides exceptional load-bearing characteristics and durability Bumble Bee® Cable Protectors by Yellow Jacket offer bright, easy to see colors, a high weight limit, and turns, splits and end caps that customize for any application. Perfect for warehouses, fairgrounds, concerts venues, or any other place where protecting cables or hoses is a priority.

Suppliers

Company
Product
Description
Supplier Links
Bumble Bee® Cable Protector - CPEC-BB5-125 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bumble Bee® Cable Protector
CPEC-BB5-125
Bumble Bee® Cable Protector CPEC-BB5-125
What's special about these cable covers? Provides superior damage protection for cables, wires, pneumatic and hydraulic hoses or fiber optic cables while preventing tripping hazards Multi-channel design with rounded dividers organizes assorted cables and helps prevent snags and tears Each cord cover can hold up to 20,000 lbs or 10 tons per axle at 70°F (21°C) for applications with low-speed buses, trucks, forklifts or heavy foot traffic Manufactured from Durathane™- a proprietary, cast polyurethane that provides exceptional load-bearing characteristics and durability Bumble Bee® Cable Protectors by Yellow Jacket offer bright, easy to see colors, a high weight limit, and turns, splits and end caps that customize for any application. Perfect for warehouses, fairgrounds, concerts venues, or any other place where protecting cables or hoses is a priority.

What's special about these cable covers?

  • Provides superior damage protection for cables, wires, pneumatic and hydraulic hoses or fiber optic cables while preventing tripping hazards
  • Multi-channel design with rounded dividers organizes assorted cables and helps prevent snags and tears
  • Each cord cover can hold up to 20,000 lbs or 10 tons per axle at 70°F (21°C) for applications with low-speed buses, trucks, forklifts or heavy foot traffic
  • Manufactured from Durathane™- a proprietary, cast polyurethane that provides exceptional load-bearing characteristics and durability

Bumble Bee® Cable Protectors by Yellow Jacket offer bright, easy to see colors, a high weight limit, and turns, splits and end caps that customize for any application. Perfect for warehouses, fairgrounds, concerts venues, or any other place where protecting cables or hoses is a priority.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Ramps and Hose Ramps
Product Number CPEC-BB5-125
Product Name Bumble Bee® Cable Protector
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
3-Channel Linebacker® Cable Protector for 2.25
Specs
Load Capacity 14210 lbs (6444 kg)
Length 38.63 inch (981 mm)
Number of Channels 3
View Details