NationSkander California Corporation 1 1/4 Kit7345

Description
1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4". Item: UCFL207-20 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing
Description
1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4". Item: UCFL207-20 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
1 1/4 Kit7345
1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4". Item: UCFL207-20 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing

1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4".

  • Item: UCFL207-20 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M12
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit7345
Product Name 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.3750 inch (9.52 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
420 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
Applications Bearing; Valve
View Details
#S1200-SS - STAINLESS STEEL 12
Specs
Diameter 12 inch (305 mm)
Metal / Alloy Material Stainless
Applications Jewelry / Ornamental
View Details