NationSkander California Corporation 100 1/4 Kit8593

Description
100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/4"= 0.250 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/4"= 0.250 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 1/4 Kit8593
100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/4"= 0.250 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1/4"= 0.250 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8593
Product Name 100 1/4
Unlock Full Specs
to access all available technical data

Similar Products

1045 Carbon Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material CarbonSteel; Cobalt
Applications Automotive; Bearing
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.1250 inch (3.17 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
#H500-SS - STAINLESS STEEL 5
Specs
Diameter 5 inch (127 mm)
Metal / Alloy Material Stainless
Applications Jewelry / Ornamental
View Details