NationSkander California Corporation 80 17/64 Kit9527

Description
80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 17/64"= 0.2656 inch Material: Chrome Steel Quantity: 80 Balls.
Description
80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 17/64"= 0.2656 inch Material: Chrome Steel Quantity: 80 Balls.

Suppliers

Company
Product
Description
Supplier Links
80 17/64 Kit9527
80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 17/64"= 0.2656 inch Material: Chrome Steel Quantity: 80 Balls.

80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 17/64"= 0.2656 inch
  • Material: Chrome Steel
  • Quantity: 80 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit9527
Product Name 80 17/64
Unlock Full Specs
to access all available technical data

Similar Products

316 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
Applications Valve
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.2500 inch (6.35 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Stainless Steel Balls - AISI 430 - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Diameter 0.0591 to 2 inch (1.5 to 50.8 mm)
ANSI / ABMA Grade 100 to 1000 #
Metal / Alloy Material Stainless
View Details
Stainless Steel 440C Series Balls - 11MM SS440C BALL GRADE 25 (100 PCS) - Boca Bearings Company
Specs
Diameter 11 inch (279 mm)
Metal / Alloy Material AlloySteel; Stainless
View Details