NationSkander California Corporation 10 3/4 Kit11935

Description
10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/4"= 0.750 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/4"= 0.750 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 3/4 Kit11935
10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/4"= 0.750 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 3/4" G10, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 3/4"= 0.750 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit11935
Product Name 10 3/4
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.1875 inch (4.76 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Gcr15 Bearing Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Applications Bearing; Electronics / Electrical
View Details
Precision Balls -  - G.L. Huyett
Specs
Diameter 0.0160 to 5.5 inch (0.4064 to 140 mm)
ANSI / ABMA Grade 2 to 1000 #
Metal / Alloy Material CarbonSteel; Stainless; Specialized Nonferrous Alloy; Brass, Buna-N, Chrome Steel
View Details