NationSkander California Corporation 10 5/8 Kit11934

Description
10 Loose Balls 5/8" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/8"= 0.625 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 5/8" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/8"= 0.625 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 5/8 Kit11934
10 Loose Balls 5/8" G10, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/8"= 0.625 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 5/8" G10, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 5/8"= 0.625 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit11934
Product Name 10 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Flying saucer/Grinding ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.2500 inch (6.35 mm)
Metal / Alloy Material Stainless
Applications Bearing
View Details
#H1000-SS - STAINLESS STEEL 10
Specs
Diameter 10 inch (254 mm)
Metal / Alloy Material Stainless
Applications Jewelry / Ornamental
View Details
Chrome Steel 52100 Series Balls - 3/8IN CHROME BALL GRADE 10 (100 PCS) - Boca Bearings Company
Specs
Diameter 0.3750 inch (9.52 mm)
Metal / Alloy Material AlloySteel
View Details