NationSkander California Corporation 1 1/2 Kit8609

Description
10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/2"= 1.500 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/2"= 1.500 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
1 1/2 Kit8609
10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/2"= 1.500 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1 1/2"= 1.500 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8609
Product Name 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Gcr15 Bearing Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Applications Bearing; Electronics / Electrical
View Details
0.21875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.2188 inch (5.56 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
#H800-AL - ALUMINUM 8
Specs
Diameter 8 inch (203 mm)
Metal / Alloy Material Aluminum
Applications Jewelry / Ornamental
View Details
Stainless Steel Balls - AISI-440C - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Diameter 0.0394 to 2 inch (1 to 50.8 mm)
ANSI / ABMA Grade 10 to 1000 #
Metal / Alloy Material Stainless
View Details