NationSkander California Corporation 3 1/2 Kit8613

Description
One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3 1/2"= 3.500 inch Material: Chrome Steel Quantity: One Ball.
Description
One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3 1/2"= 3.500 inch Material: Chrome Steel Quantity: One Ball.

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Kit8613
One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3 1/2"= 3.500 inch Material: Chrome Steel Quantity: One Ball.

One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 3 1/2"= 3.500 inch
  • Material: Chrome Steel
  • Quantity: One Ball.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8613
Product Name 3 1/2
Unlock Full Specs
to access all available technical data

Similar Products

420 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
Applications Bearing; Valve
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.3125 inch (7.94 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Stainless Steel 440C Series Balls - 7/64 IN SS440C BALL GRADE 25 (100 PCS) - Boca Bearings Company
Specs
Diameter 0.1094 inch (2.78 mm)
Metal / Alloy Material AlloySteel; Stainless
View Details
Precision Balls -  - G.L. Huyett
Specs
Diameter 0.0160 to 5.5 inch (0.4064 to 140 mm)
ANSI / ABMA Grade 2 to 1000 #
Metal / Alloy Material CarbonSteel; Stainless; Specialized Nonferrous Alloy; Brass, Buna-N, Chrome Steel
View Details