NationSkander California Corporation 100 3/8 Kit8595

Description
100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/8"= 0.375 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/8"= 0.375 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 3/8 Kit8595
100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/8"= 0.375 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 3/8"= 0.375 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8595
Product Name 100 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Polishing stainless steel ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
View Details
0.09375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.0938 inch (2.38 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Specs
Diameter 4 inch (102 mm)
Metal / Alloy Material AlloySteel; Stainless
View Details
Precision Balls -  - G.L. Huyett
Specs
Diameter 0.0160 to 5.5 inch (0.4064 to 140 mm)
ANSI / ABMA Grade 2 to 1000 #
Metal / Alloy Material CarbonSteel; Stainless; Specialized Nonferrous Alloy; Brass, Buna-N, Chrome Steel
View Details