NationSkander California Corporation 100 3/16 Kit8591

Description
100 Loose Balls 3/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/16"= 0.188 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 3/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/16"= 0.188 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 3/16 Kit8591
100 Loose Balls 3/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/16"= 0.188 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 3/16" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 3/16"= 0.188 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8591
Product Name 100 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
Applications Valve
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.2500 inch (6.35 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
#S250-AL - ALUMINUM 2.5
Specs
Diameter 2.5 inch (63.5 mm)
Metal / Alloy Material Aluminum
Applications Jewelry / Ornamental
View Details
Carbon Steel Ball -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Diameter 0.0625 to 3 inch (1.59 to 76.2 mm)
Metal / Alloy Material CarbonSteel
Applications Bearing; Casters, Slide rails, Bearings, Toys, Ball mills
View Details