NationSkander California Corporation 100 1/2 Kit8597

Description
100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 1/2 Kit8597
100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1/2"= 0.500 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8597
Product Name 100 1/2
Unlock Full Specs
to access all available technical data

Similar Products

0.15625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.1562 inch (3.97 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Stainless Steel Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
View Details
#H400-SS - STAINLESS STEEL 4
Specs
Diameter 4 inch (102 mm)
Metal / Alloy Material Stainless
Applications Jewelry / Ornamental
View Details
Tungsten Carbide Ball -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Diameter 0.0787 to 7.87 inch (2 to 200 mm)
Metal / Alloy Material Tungsten Carbide
Applications Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers
View Details