NationSkander California Corporation 100 5/16 Kit8594

Description
100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/16"= 0.313 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/16"= 0.313 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 5/16 Kit8594
100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/16"= 0.313 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 5/16"= 0.313 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8594
Product Name 100 5/16
Unlock Full Specs
to access all available technical data

Similar Products

Titanium balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Titanium
Applications Jewelry / Ornamental; Medical / Biotech
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.3750 inch (9.52 mm)
Metal / Alloy Material Stainless
Applications Bearing
View Details
#S400 - STEEL 4
Specs
Diameter 4 inch (102 mm)
Metal / Alloy Material ToolSteel
Applications Jewelry / Ornamental
View Details
Chrome Steel 52100 Series Balls - 1-9/16 IN CHROME BALL GRADE 25 (1 PC) - Boca Bearings Company
Specs
Diameter 1.56 inch (39.69 mm)
Metal / Alloy Material AlloySteel
View Details