NationSkander California Corporation 100 3/32 Kit8588

Description
100 Loose Balls 3/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/32"= 0.094 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 3/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/32"= 0.094 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 3/32 Kit8588
100 Loose Balls 3/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/32"= 0.094 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 3/32" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 3/32"= 0.094 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8588
Product Name 100 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Gcr15 Bearing Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Applications Bearing; Electronics / Electrical
View Details
0.15625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.1562 inch (3.97 mm)
Metal / Alloy Material Stainless
Applications Bearing
View Details
Precision Balls -  - G.L. Huyett
Specs
Diameter 0.0160 to 5.5 inch (0.4064 to 140 mm)
ANSI / ABMA Grade 2 to 1000 #
Metal / Alloy Material CarbonSteel; Stainless; Specialized Nonferrous Alloy; Brass, Buna-N, Chrome Steel
View Details