NationSkander California Corporation 1 1/4 Kit7371

Description
UCP207-20 Pillow Block Bearing, UCP207-20 is Set Screw Type High-Center Height, Inner Diameter is 1 1/4" Item: UCP207-20 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: P207 Quantity: One Bearing
Description
UCP207-20 Pillow Block Bearing, UCP207-20 is Set Screw Type High-Center Height, Inner Diameter is 1 1/4" Item: UCP207-20 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: P207 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
1 1/4 Kit7371
UCP207-20 Pillow Block Bearing, UCP207-20 is Set Screw Type High-Center Height, Inner Diameter is 1 1/4" Item: UCP207-20 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: P207 Quantity: One Bearing

UCP207-20 Pillow Block Bearing, UCP207-20 is Set Screw Type High-Center Height, Inner Diameter is 1 1/4"

  • Item: UCP207-20 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 1/2" inch
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207-20
  • Housing No: P207
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit7371
Product Name 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

0.15625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.1562 inch (3.97 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
316 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
Applications Valve
View Details