NationSkander California Corporation 100 5/32 Kit8590

Description
100 Loose Balls 5/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/32"= 0.157 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 5/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/32"= 0.157 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 5/32 Kit8590
100 Loose Balls 5/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/32"= 0.157 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 5/32" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 5/32"= 0.157 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Metal Balls
Product Number Kit8590
Product Name 100 5/32
Unlock Full Specs
to access all available technical data

Similar Products

Gcr15 Bearing Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Applications Bearing; Electronics / Electrical
View Details
0.21875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.2188 inch (5.56 mm)
Metal / Alloy Material ToolSteel
Applications Bearing
View Details
Precision Metal Balls - Chrome Steel - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Diameter 0.0312 to 3 inch (0.7937 to 76.2 mm)
Metal / Alloy Material AlloySteel
Applications Bearing; Sprayers; Valve
View Details
Soda Lime Glass Balls Balls - 8MM SODA LIME GLASS BALLS (100 PCS) - Boca Bearings Company
Specs
Diameter 0.3150 inch (8 mm)
View Details